MAX3869ETJ+T
MAX3869ETJ+T
Obsolete
Description:  IC LASER DRVR 2.5GB 5.5V 32TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 33200
MAX3869ETJ+T vs MAX3741HETE
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Modulator Driver
Data Rate
2.5Gbps
3.2Gbps
Number of Channels
2
1
Voltage - Supply
3.14V ~ 5.5V
5V
Current - Supply
64 mA
51 mA
Current - Modulation
60mA
15mA
Current - Bias
100 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
32-TQFN (5x5)
16-TQFN-EP (3x3)
Mounting Type
Surface Mount
Surface Mount