Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ Maxim Integrated MAX3885ECB+
MAX3885ECB+
Obsolete
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3885ECB+ Datasheet
History Price: Obsolete
In Stock: 6880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3885ECB+ vs MAX3880ECB
Part No
MAX3885ECB+
MAX3880ECB
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Deserializer
Deserializer
Data Rate
2.488Gbps
2.488Gbps
Input Type
PECL
Serial
Output Type
LVDS
LVDS
Number of Inputs
1
1
Number of Outputs
16
16
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
64-TQFP-EP (10x10)