☰
MAX3885ECB+
MAX3885ECB+
Obsolete
Description:  IC DESERIALIZER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3885ECB+ Datasheet
History Price: Obsolete
In Stock: 6880
MAX3885ECB+ vs MAX3891ECB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Deserializer
Serializer
Data Rate
2.488Gbps
2.5Gbps
Input Type
PECL
LVPECL
Output Type
LVDS
PECL
Number of Inputs
1
16
Number of Outputs
16
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
64-TQFP-EP (10x10)