Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX38902BETA+
MAX38902BETA+
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 500MA 8TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX38902BETA+ Datasheet
History Price: Obsolete
In Stock: 23760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX38902BETA+ vs MAX15007BASA+
Part No
MAX38902BETA+
MAX15007BASA+
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
40V
Voltage - Output (Min/Fixed)
0.6V
5V
Voltage - Output (Max)
5.3V
-
Voltage Dropout (Max)
0.3V @ 500mA
0.525V @ 50mA
Current - Output
500mA
50mA
Current - Quiescent (Iq)
600 μA
18 μA
Current - Supply (Max)
-
150 μA
PSRR
70dB ~ 40dB (1kHz ~ 1MHz)
66dB (100Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-TDFN-EP (2x2)
8-SOIC-EP