Switch Circuit
SPST - NO
SPST
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
35Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
300mOhm
-
Voltage - Supply, Single (V-)
3V ~ 15V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 8V
-
Switch Time (Ton, Toff) (Max)
130ns, 75ns
4μs, 4μs
Charge Injection
2pC
100pC
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
7.7pF
Current - Leakage (IS(off)) (Max)
100pA
1μA
Crosstalk
-85dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-TSSOP
48-TQFN (7x7)