☰
MAX3946ETG+
MAX3946ETG+
Active
Description:  IC LASER DRV 11.3GB 3.63V 24TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX3946ETG+ Datasheet
History Price: $10.07000
In Stock: 39680
MAX3946ETG+ vs MAX3741ETE
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Type
Laser Diode Driver
Modulator Driver
Data Rate
11.3Gbps
3.2Gbps
Number of Channels
1
1
Voltage - Supply
2.85V ~ 3.63V
5V
Current - Supply
68 mA
51 mA
Current - Modulation
80mA
15mA
Current - Bias
80 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
16-TQFN-EP (3x3)
Mounting Type
Surface Mount
Surface Mount