Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3946ETG+
MAX3946ETG+
Active
PMIC - Laser Drivers
Description:
IC LASER DRV 11.3GB 3.63V 24TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3946ETG+ Datasheet
History Price: $10.07000
In Stock: 39680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3946ETG+ vs MAX3766EEP
Part No
MAX3946ETG+
MAX3766EEP
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
622Mbps
Number of Channels
1
1
Voltage - Supply
2.85V ~ 3.63V
4.5V ~ 5.5V
Current - Supply
68 mA
25 mA
Current - Modulation
80mA
60mA
Current - Bias
80 mA
80 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-TQFN (4x4)
20-QSOP
Mounting Type
Surface Mount
Surface Mount