Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3946ETG+
MAX3946ETG+
Active
PMIC - Laser Drivers
Description:
IC LASER DRV 11.3GB 3.63V 24TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3946ETG+ Datasheet
History Price: $10.07000
In Stock: 39680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3946ETG+ vs MAX3869EGJ
Part No
MAX3946ETG+
MAX3869EGJ
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
2.85V ~ 3.63V
3.14V ~ 5.5V
Current - Supply
68 mA
64 mA
Current - Modulation
80mA
60mA
Current - Bias
80 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
24-WFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
32-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount