☰
MAX3946ETG+
MAX3946ETG+
Active
Description:  IC LASER DRV 11.3GB 3.63V 24TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX3946ETG+ Datasheet
History Price: $10.07000
In Stock: 39680
MAX3946ETG+ vs MAX3946ETG+T
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
11.3Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
2.85V ~ 3.63V
2.85V ~ 3.63V
Current - Supply
68 mA
68 mA
Current - Modulation
80mA
80mA
Current - Bias
80 mA
80 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount