☰
MAX3946ETG+T
MAX3946ETG+T
Active
Description:  IC LASER DRV 11.3GB 3.63V 24TQFN
Manufacturer:  Maxim Integrated
History Price: $5.95500
In Stock: 40800
MAX3946ETG+T vs MAX3286CGI
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
1.25Gbps
Number of Channels
1
1
Voltage - Supply
2.85V ~ 3.63V
3V ~ 5.5V
Current - Supply
68 mA
52 mA
Current - Modulation
80mA
30mA
Current - Bias
80 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
24-WFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
28-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount