Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3946ETG+T
MAX3946ETG+T
Active
PMIC - Laser Drivers
Description:
IC LASER DRV 11.3GB 3.63V 24TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3946ETG+T Datasheet
History Price: $5.95500
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3946ETG+T vs MAX3949ETE+T
Part No
MAX3946ETG+T
MAX3949ETE+T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
11.3Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
2.85V ~ 3.63V
2.95V ~ 3.63V
Current - Supply
68 mA
55 mA
Current - Modulation
80mA
85mA
Current - Bias
80 mA
105 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 95 ℃
Package / Case
24-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
16-TQFN (3x3)
Mounting Type
Surface Mount
Surface Mount