Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3946ETG+T
MAX3946ETG+T
Active
PMIC - Laser Drivers
Description:
IC LASER DRV 11.3GB 3.63V 24TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3946ETG+T Datasheet
History Price: $5.95500
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3946ETG+T vs MAX3996CGP-T
Part No
MAX3946ETG+T
MAX3996CGP-T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
2.85V ~ 3.63V
3V ~ 5.5V
Current - Supply
68 mA
52 mA
Current - Modulation
80mA
40mA
Current - Bias
80 mA
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
24-WFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
20-QFN (4x4)
Mounting Type
Surface Mount
Surface Mount