Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3948ETE+T
MAX3948ETE+T
Active
PMIC - Laser Drivers
Description:
IC LASER DRV 11.3GB 3.63V 16TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3948ETE+T Datasheet
History Price: Active
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3948ETE+T vs MAX3741ETE
Part No
MAX3948ETE+T
MAX3741ETE
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Laser Diode Driver
Modulator Driver
Data Rate
11.3Gbps
3.2Gbps
Number of Channels
4
1
Voltage - Supply
2.95V ~ 3.63V
5V
Current - Supply
51 mA
51 mA
Current - Modulation
85mA
15mA
Current - Bias
100 mA
15 mA
Operating Temperature
-40 ℃ ~ 95 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
16-TQFN (3x3)
16-TQFN-EP (3x3)
Mounting Type
Surface Mount
Surface Mount