MAX3948ETE+T
MAX3948ETE+T
Active
Description:  IC LASER DRV 11.3GB 3.63V 16TQFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 15200
MAX3948ETE+T vs MAX3867ECM
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
2.5Gbps
Number of Channels
4
1
Voltage - Supply
2.95V ~ 3.63V
3.14V ~ 5.5V
Current - Supply
51 mA
62 mA
Current - Modulation
85mA
60mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 95 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad
48-LQFP
Supplier Device Package
16-TQFN (3x3)
48-LQFP (7x7)
Mounting Type
Surface Mount
Surface Mount