MAX3949ETE+T
MAX3949ETE+T
Active
Description:  IC LASER DRV 11.3GB 3.63V 16TQFN
Manufacturer:  Maxim Integrated
History Price: $7.07000
In Stock: 48000
MAX3949ETE+T vs MAX3996CGP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
2.95V ~ 3.63V
3V ~ 5.5V
Current - Supply
55 mA
52 mA
Current - Modulation
85mA
40mA
Current - Bias
105 mA
60 mA
Operating Temperature
-40 ℃ ~ 95 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
16-WFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
16-TQFN (3x3)
20-QFN (4x4)
Mounting Type
Surface Mount
Surface Mount