Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
35Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
500mOhm
10mOhm
Voltage - Supply, Single (V-)
2.7V ~ 15V
2.3V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
130ns, 75ns
60ms, 3μs
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
65pF
Current - Leakage (IS(off)) (Max)
200pA
50nA
Crosstalk
-88dB @ 1MHz
-90dB @ 20kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
12-WFBGA, WLBGA
Supplier Device Package
20-PDIP
12-WLP (2.14x1.56)