☰
MAX394CPP+
MAX394CPP+
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP+ Datasheet
History Price: Obsolete
In Stock: 8660
MAX394CPP+ vs MAX14724ETP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
8:4
Number of Circuits
4
1
On-State Resistance (Max)
35Ohm
3Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
500mOhm
Voltage - Supply, Single (V-)
2.7V ~ 15V
1.6V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
2μs, 600ns (Typ)
-3db Bandwidth
-
50MHz
Charge Injection
5pC
-15pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
50pF, 85pF
Current - Leakage (IS(off)) (Max)
200pA
250nA
Crosstalk
-88dB @ 1MHz
-65dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
20-TQFN (4x4)