☰
MAX394CPP+
MAX394CPP+
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP+ Datasheet
History Price: Obsolete
In Stock: 27640
MAX394CPP+ vs MAX14778ATP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Circuit
SPDT
SP4T - NO
Multiplexer/Demultiplexer Circuit
2:1
4:1
Number of Circuits
4
2
On-State Resistance (Max)
35Ohm
1.5Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
-
Voltage - Supply, Single (V-)
2.7V ~ 15V
3V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
130ns, 75ns
2ms, 1.5ms
-3db Bandwidth
-
75MHz
Charge Injection
5pC
1720pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
78pF
Current - Leakage (IS(off)) (Max)
200pA
200nA
Crosstalk
-88dB @ 1MHz
-103dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-WQFN Exposed Pad
Supplier Device Package
20-PDIP
20-TQFN (5x5)