☰
MAX394CPP+
MAX394CPP+
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP+ Datasheet
History Price: Obsolete
In Stock: 39680
MAX394CPP+ vs MAX307MJI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Circuit
SPDT
SP8T - Open/Closed
Multiplexer/Demultiplexer Circuit
2:1
8:1
Number of Circuits
4
2
On-State Resistance (Max)
35Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
1.5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 15V
5V ~ 30V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
5pC
2pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
200pA
500pA
Crosstalk
-88dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
28-CDIP (0.600", 15.24mm)
Supplier Device Package
20-PDIP
28-CERDIP