Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
8:1
On-State Resistance (Max)
35Ohm
3.5kOhm
Channel-to-Channel Matching (ΔRon)
500mOhm
70Ohm
Voltage - Supply, Single (V-)
2.7V ~ 15V
10V ~ 30V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
1.5μs, 1μs
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
1.8pF, 8pF
Current - Leakage (IS(off)) (Max)
200pA
10pA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN (5x5)