Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
35Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
2Ohm (Max)
Voltage - Supply, Single (V-)
2.7V ~ 15V
10V ~ 30V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
175ns, 145ns
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
5pF
Current - Leakage (IS(off)) (Max)
200pA
250pA
Crosstalk
-88dB @ 1MHz
-78dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
20-PDIP