☰
MAX394CPP+
MAX394CPP+
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP+ Datasheet
History Price: Obsolete
In Stock: 27640
MAX394CPP+ vs MAX378CPE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
8:1
Number of Circuits
4
1
On-State Resistance (Max)
35Ohm
3.5kOhm
Channel-to-Channel Matching (ΔRon)
500mOhm
-
Voltage - Supply, Single (V-)
2.7V ~ 15V
-
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
400ns, 300ns (Typ)
-3db Bandwidth
-
-
Charge Injection
5pC
-
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
5pF, 25pF
Current - Leakage (IS(off)) (Max)
200pA
1nA
Crosstalk
-88dB @ 1MHz
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP