Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
35Ohm
110Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
3Ohm
Voltage - Supply, Single (V-)
2.7V ~ 15V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.7V ~ 6V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
-
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
13pF
Current - Leakage (IS(off)) (Max)
200pA
500pA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
Die
Supplier Device Package
20-PDIP
Die