Packaging
Tube
Bulk or Tube
Switch Circuit
SPDT
SPST - NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
35Ohm
25Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
800mOhm
Voltage - Supply, Single (V-)
2.7V ~ 15V
4.5V ~ 9V, 20V ~ 36V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 9V, ?0V ~ 36V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
100ns, 100ns
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
6pF, 6pF
Current - Leakage (IS(off)) (Max)
200pA
1nA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
20-PDIP
SOT-6