☰
MAX394CPP+
MAX394CPP+
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP+ Datasheet
History Price: Obsolete
In Stock: 48280
MAX394CPP+ vs MAX4651ESE+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
SPDT
SPST - NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
4
4
On-State Resistance (Max)
35Ohm
4Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
50mOhm
Voltage - Supply, Single (V-)
2.7V ~ 15V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
130ns, 75ns
14ns, 8ns
-3db Bandwidth
-
-
Charge Injection
5pC
2pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
16pF, 16pF
Current - Leakage (IS(off)) (Max)
200pA
100pA
Crosstalk
-88dB @ 1MHz
-100dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC