☰
MAX394CPP+
MAX394CPP+
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP+ Datasheet
History Price: Obsolete
In Stock: 8660
MAX394CPP+ vs MAX4968BEXB+W
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Switch Circuit
SPDT
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
4
16
On-State Resistance (Max)
35Ohm
34Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
1.02Ohm
Voltage - Supply, Single (V-)
2.7V ~ 15V
2.37V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
130ns, 75ns
5μs, 3.5μs
-3db Bandwidth
-
50MHz
Charge Injection
5pC
150pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
8pF
Current - Leakage (IS(off)) (Max)
200pA
-
Crosstalk
-88dB @ 1MHz
-69dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
64-LFBGA
Supplier Device Package
20-PDIP
64-CTBGA (7x7)