☰
MAX394CPP
MAX394CPP
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP Datasheet
History Price: $5.02000
In Stock: 26320
MAX394CPP vs MAX14550AEETB+
Series
-
-
Packaging
Tube
Strip
Strip
Status
Obsolete
Obsolete
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
-
Number of Circuits
4
-
On-State Resistance (Max)
35Ohm
-
Channel-to-Channel Matching (ΔRon)
500mOhm
-
Voltage - Supply, Single (V-)
2.7V ~ 15V
-
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
130ns, 75ns
-
-3db Bandwidth
-
-
Charge Injection
5pC
-
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
-
Current - Leakage (IS(off)) (Max)
200pA
-
Crosstalk
-88dB @ 1MHz
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-