☰
MAX394CPP
MAX394CPP
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP Datasheet
History Price: $5.02000
In Stock: 36640
MAX394CPP vs MAX20337AEFT+T
Series
-
Beyond-the-Rails
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
SPDT
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
4
1
On-State Resistance (Max)
35Ohm
330mOhm
Channel-to-Channel Matching (ΔRon)
500mOhm
3mOhm
Voltage - Supply, Single (V-)
2.7V ~ 15V
1.6V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
130ns, 75ns
32.5ms, 8.8ms (Typ)
-3db Bandwidth
-
220MHz
Charge Injection
5pC
-
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
19pF
Current - Leakage (IS(off)) (Max)
200pA
100nA
Crosstalk
-88dB @ 1MHz
-55dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
6-UFDFN
Supplier Device Package
20-PDIP
6-FC2QFN (1.25x1.75)