Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
16:1
On-State Resistance (Max)
35Ohm
400Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 15V
4.5V ~ 30V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
500ns, 500ns
Charge Injection
5pC
3.5pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
2pF, 20pF
Current - Leakage (IS(off)) (Max)
200pA
20pA
Crosstalk
-88dB @ 1MHz
-86dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
28-TSSOP