Switch Circuit
SPDT
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
35Ohm
160Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
-
Voltage - Supply, Single (V-)
2.7V ~ 15V
9V ~ 36V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
500ns, 400ns
Charge Injection
5pC
1.5pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
10pF, 5pF
Current - Leakage (IS(off)) (Max)
200pA
500pA
Crosstalk
-88dB @ 1MHz
-66dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC