☰
MAX394CPP
MAX394CPP
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP Datasheet
History Price: $5.02000
In Stock: 43120
MAX394CPP vs MAX4524CUB+TGA7
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Circuit
SPDT
SP4T
Multiplexer/Demultiplexer Circuit
2:1
4:1
Number of Circuits
4
1
On-State Resistance (Max)
35Ohm
150Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
2Ohm
Voltage - Supply, Single (V-)
2.7V ~ 15V
2V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
130ns, 75ns
150ns, 120ns
-3db Bandwidth
-
-
Charge Injection
5pC
0.8pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
4pF, 14pF
Current - Leakage (IS(off)) (Max)
200pA
1nA
Crosstalk
-88dB @ 1MHz
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP