☰
MAX394CPP
MAX394CPP
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP Datasheet
History Price: $5.02000
In Stock: 26320
MAX394CPP vs MAX4623ESE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Circuit
SPDT
DPST - NO
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
4
2
On-State Resistance (Max)
35Ohm
5Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
250mOhm
Voltage - Supply, Single (V-)
2.7V ~ 15V
4.5V ~ 36V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
250ns, 200ns
-3db Bandwidth
-
-
Charge Injection
5pC
480pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
34pF, 34pF
Current - Leakage (IS(off)) (Max)
200pA
500pA
Crosstalk
-88dB @ 1MHz
-60dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC