☰
MAX394CPP
MAX394CPP
Obsolete
Description:  IC SWITCH SPDT X 4 35OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX394CPP Datasheet
History Price: $5.02000
In Stock: 36640
MAX394CPP vs MAX4802CQI+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Switch Circuit
SPDT
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
4
8
On-State Resistance (Max)
35Ohm
38Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
1.9Ohm
Voltage - Supply, Single (V-)
2.7V ~ 15V
2.7V ~ 13.2V
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
130ns, 75ns
5μs, 5μs
-3db Bandwidth
-
-
Charge Injection
5pC
820pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
18pF
Current - Leakage (IS(off)) (Max)
200pA
4μA
Crosstalk
-88dB @ 1MHz
-80dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-LCC (J-Lead)
Supplier Device Package
20-PDIP
28-PLCC (11.51x11.51)