Multiplexer/Demultiplexer Circuit
2:1
8:1
On-State Resistance (Max)
35Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
1.5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 15V
5V ~ 30V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
200ns, 150ns
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
200pA
500pA
Crosstalk
-88dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
28-TSSOP