MAX3967AETG+T
MAX3967AETG+T
Active
Description:  IC LASER DRV 270MBPS 5.5V 24TQFN
Manufacturer:  Maxim Integrated
History Price: $7.90000
In Stock: 47200
MAX3967AETG+T vs MAX3795ETG
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Laser Diode Driver for Fiber Optic Module
Laser Diode Driver
Data Rate
270Mbps
4.25Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 5.5V
2.97V ~ 3.63V
Current - Supply
30 mA
71 mA
Current - Modulation
Adjustable
15mA
Current - Bias
-
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
24-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
24-TQFN-EP (4x4)
Mounting Type
Surface Mount
Surface Mount