MAX3975UBA
MAX3975UBA
Active
Description:  10.7GBPS, COMPACT VCSEL DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3975UBA Datasheet
History Price: $13.60000
In Stock: 13600
MAX3975UBA vs MAX3741HETE#G16
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Modulator Driver
Modulator Driver
Data Rate
10.7Gbps
3.2Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
5V
Current - Supply
106 mA
51 mA
Current - Modulation
12mA
15mA
Current - Bias
10 mA
15 mA
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-WFBGA, CSPBGA
16-WFQFN Exposed Pad
Supplier Device Package
20-UCSP (2.54x2.54)
16-TQFN-EP (3x3)
Mounting Type
Surface Mount
Surface Mount