MAX3975UBA
MAX3975UBA
Active
Description:  10.7GBPS, COMPACT VCSEL DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3975UBA Datasheet
History Price: $13.60000
In Stock: 13600
MAX3975UBA vs MAX3863EGJ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Modulator Driver
Laser Diode Driver (Fiber Optic)
Data Rate
10.7Gbps
2.7Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
3.3V
Current - Supply
106 mA
58 mA
Current - Modulation
12mA
80mA
Current - Bias
10 mA
100 mA
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-WFBGA, CSPBGA
32-VFQFN Exposed Pad
Supplier Device Package
20-UCSP (2.54x2.54)
32-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount