Switch Circuit
SP8T
SPST - NO
Multiplexer/Demultiplexer Circuit
8:1
1:1
On-State Resistance (Max)
100Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
6Ohm (Max)
200mOhm
Voltage - Supply, Single (V-)
3V ~ 15V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 8V
-
Switch Time (Ton, Toff) (Max)
150ns, 150ns
60ns, 40ns
Channel Capacitance (CS(off), CD(off))
11pF, 40pF
13pF, 30pF
Current - Leakage (IS(off)) (Max)
100pA
2nA
Crosstalk
-92dB @ 100kHz
-95dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
16-TQFN-EP (3x3)