Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3996CGP-T
MAX3996CGP-T
Active
PMIC - Laser Drivers
Description:
2.5GBPS VCSEL AND LASER DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3996CGP-T Datasheet
History Price: $6.39000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3996CGP-T vs MAX3867ECM
Part No
MAX3996CGP-T
MAX3867ECM
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
2.5Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 5.5V
3.14V ~ 5.5V
Current - Supply
52 mA
62 mA
Current - Modulation
40mA
60mA
Current - Bias
60 mA
100 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
20-VFQFN Exposed Pad
48-LQFP
Supplier Device Package
20-QFN (4x4)
48-LQFP (7x7)
Mounting Type
Surface Mount
Surface Mount