MAX3996CGP-T
MAX3996CGP-T
Active
Description:  2.5GBPS VCSEL AND LASER DRIVER
Manufacturer:  Maxim Integrated
History Price: $6.39000
In Stock: 12800
MAX3996CGP-T vs MAX3869EHJ
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
2.5Gbps
2.5Gbps
Number of Channels
1
2
Voltage - Supply
3V ~ 5.5V
3.14V ~ 5.5V
Current - Supply
52 mA
64 mA
Current - Modulation
40mA
60mA
Current - Bias
60 mA
100 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
20-VFQFN Exposed Pad
32-TQFP Exposed Pad
Supplier Device Package
20-QFN (4x4)
32-TQFP-EP (5x5)
Mounting Type
Surface Mount
Surface Mount