MAX3996CGP-T
MAX3996CGP-T
Active
Description:  2.5GBPS VCSEL AND LASER DRIVER
Manufacturer:  Maxim Integrated
History Price: $6.39000
In Stock: 12800
MAX3996CGP-T vs MAX3948ETE+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
2.5Gbps
11.3Gbps
Number of Channels
1
4
Voltage - Supply
3V ~ 5.5V
2.95V ~ 3.63V
Current - Supply
52 mA
51 mA
Current - Modulation
40mA
85mA
Current - Bias
60 mA
100 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 95 ℃
Package / Case
20-VFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
16-TQFN (3x3)
Mounting Type
Surface Mount
Surface Mount