☰
MAX399EEE+
MAX399EEE+
Active
Description:  IC SWITCH SP4T X 2 100OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX399EEE+ Datasheet
History Price: $11.11000
In Stock: 39520
MAX399EEE+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SP4T
SPST
Multiplexer/Demultiplexer Circuit
4:1
1:1
Number of Circuits
2
16
On-State Resistance (Max)
100Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
6Ohm (Max)
-
Voltage - Supply, Single (V-)
3V ~ 15V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 8V
-
Switch Time (Ton, Toff) (Max)
150ns, 150ns
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
2pC
100pC
Channel Capacitance (CS(off), CD(off))
11pF, 20pF
7.7pF
Current - Leakage (IS(off)) (Max)
100pA
1μA
Crosstalk
-92dB @ 100kHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
48-TQFN (7x7)