☰
MAX400CSA
MAX400CSA
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX400CSA Datasheet
History Price: Obsolete
In Stock: 11040
MAX400CSA vs MAX2471EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
-
Differential
Slew Rate
0.3V/μs
-
Gain Bandwidth Product
600 kHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 pA
10 μA
Voltage - Input Offset
10 μV
-
Current - Supply
-
5.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
6 V
2.7 V
Voltage - Supply Span (Max)
36 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6