☰
MAX400CSA
MAX400CSA
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX400CSA Datasheet
History Price: Obsolete
In Stock: 11040
MAX400CSA vs MAX4018EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
3
Output Type
-
Rail-to-Rail
Slew Rate
0.3V/μs
600V/μs
Gain Bandwidth Product
600 kHz
-
-3db Bandwidth
-
150 MHz
Current - Input Bias
700 pA
5.4 μA
Voltage - Input Offset
10 μV
4 mV
Current - Supply
-
5.5mA (x3 Channels)
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
6 V
3.15 V
Voltage - Supply Span (Max)
36 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP