Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4020EEE+
MAX4020EEE+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 4 CIRCUIT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4020EEE+ Datasheet
History Price: $9.16000
In Stock: 1440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4020EEE+ vs MAX402EPA
Part No
MAX4020EEE+
MAX402EPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
600V/μs
6V/μs
Gain Bandwidth Product
-
2 MHz
-3db Bandwidth
150 MHz
-
Current - Input Bias
5.4 μA
2 nA
Voltage - Input Offset
4 mV
500 μV
Current - Supply
5.5mA (x4 Channels)
60μA
Current - Output / Channel
120 mA
3 mA
Voltage - Supply Span (Min)
3.15 V
4.5 V
Voltage - Supply Span (Max)
11 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
8-PDIP