☰
MAX4026EWP
MAX4026EWP
Active
Description:  QUAD, 2:1 VIDEO MUX-AMP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4026EWP Datasheet
History Price: $3.22000
In Stock: 10560
MAX4026EWP vs MAX441CPP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
2:1 Multiplexer-Amplifier
General Purpose
Output Type
Single-Ended
-
Number of Circuits
4
4
-3db Bandwidth
200 MHz
160 MHz
Slew Rate
363V/μs
370V/μs
Current - Supply
34 mA
40 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.25V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP