☰
MAX4027EUD
MAX4027EUD
Active
Description:  TRIPLE, 2-CH VIDEO MUX-AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX4027EUD Datasheet
History Price: $9.34000
In Stock: 33040
MAX4027EUD vs MAX441CWP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
2:1 Multiplexer-Amplifier
General Purpose
Output Type
-
-
Number of Circuits
3
4
-3db Bandwidth
225 MHz
160 MHz
Slew Rate
1100V/μs
370V/μs
Current - Supply
31 mA
40 mA
Current - Output / Channel
143 mA
-
Voltage - Supply, Single/Dual (?
5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-TSSOP
20-SOIC