☰
MAX4028EWE+
MAX4028EWE+
Obsolete
Description:  IC AMP MPLEX AMP 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4028EWE+ Datasheet
History Price: $2.86000
In Stock: 48640
MAX4028EWE+ vs MAX4026EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
3
4
-3db Bandwidth
210 MHz
200 MHz
Slew Rate
300V/μs
363V/μs
Current - Supply
29 mA
34 mA
Current - Output / Channel
30 mA
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
20-TSSOP