Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4030EESA+
MAX4030EESA+
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP GENERAL PURPOSE 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4030EESA+ Datasheet
History Price: $2.77000
In Stock: 920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4030EESA+ vs MAX441CPP
Part No
MAX4030EESA+
MAX441CPP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
General Purpose
General Purpose
Output Type
Rail-to-Rail
-
Number of Circuits
2
4
-3db Bandwidth
144 MHz
160 MHz
Slew Rate
115V/μs
370V/μs
Current - Supply
12 mA
40 mA
Current - Output / Channel
100 mA
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP