☰
MAX4031EESD+
MAX4031EESD+
Obsolete
Description:  IC AMP GENERAL PURPOSE 14SOIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29840
MAX4031EESD+ vs MAX4027EUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
General Purpose
2:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
-
Number of Circuits
3
3
-3db Bandwidth
144 MHz
225 MHz
Slew Rate
115V/μs
1100V/μs
Current - Supply
12 mA
31 mA
Current - Output / Channel
100 mA
143 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
14-TSSOP